Metal Sheet Suppliers in Casa Grande, Arizona

Metal sheet is metal or alloy stock supplied or available in the form of sheet or foil. It has a thickness between 0.006" and 0.250", and a width of 24" (609.6 mm) or more. (more)
Seafab Metals
Address: 1112 N. VIP Blvd., Casa Grande, AZ 85222 United States
Business Type: Manufacturer

Products